Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351IDB

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351IDB
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351IDB
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1354316-CDC351IDB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1354316-CDC351IDB
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1354316-CDC351IDB
Win Source Part Number: 1354316-CDC351IDB Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Base Product Number: CDC351 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output: LVTTL, TRI-State Number of Circuits: 1 Input: LVTTL Frequency - Max: 100 MHz

Win Source Part Number: 1354316-CDC351IDB
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Base Product Number: CDC351
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output: LVTTL, TRI-State
Number of Circuits: 1
Input: LVTTL
Frequency - Max: 100 MHz

Buy Now Datasheet
Clock Buffers, Drivers - 296-15849-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-15849-5-ND
Clock Buffers, Drivers 296-15849-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - CDC351IDB - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351IDB 1354316-CDC351IDB 296-15849-5-ND CDC351IDB
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver
Bus Interface LVTTL TTL; LVTTL, TRI-State LVTTL CMOS
Package Type SOIC,SSOP 24-SSOP (0.209", 5.30mm Width) Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers