Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DWR

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWR - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351DWR
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351DWR
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWR - 121997-CDC2351DWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWR
121997-CDC2351DWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWR 121997-CDC2351DWR
Manufacturer: Texas Instruments Win Source Part Number: 121997-CDC2351DWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121997-CDC2351DWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDC2351DWR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC2351DWR-ND
Clock Buffers, Drivers CDC2351DWR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - CDC2351DWR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Low Skew Clock Driver, 2351 Series, 10 True Output(s), 0 Inverted Output(s), BICMOS, PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351DWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351DWR
Clock/Timing - Clock Buffers, Drivers CDC2351DWR
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351DWR 121997-CDC2351DWR CDC2351DWR-ND CDC2351DWR CDC2351DWR
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351DWR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL CMOS
Package Type SOIC,SSOP Surface Mount; 24-SOIC Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers