High Speed CMOS Logic Phase-Locked-Loop with VCO 16-PDIP -55 to 125
"Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300"", 7.62mm)"
PLL IC, 38MHz, 5.5V, CMOS, PDIP, 125°C Product overview: CD74HCT4046AE from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 38MHz, 5.5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HCT4046AE can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 079923-CD74HCT4046AE
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: Through Hole
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 38MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC, LOGIC, PLL W/VCO HS, 16DIP; Frequency:38MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
IC PLL W/VCO HS 16-DIP
IC PLL W/VCO HS 16-DIP
IC PHASE LOCK LOOP 16DIP
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD74HCT4046AE | 296-33156-5-ND | 728-CD74HCT4046AE | 079923-CD74HCT4046AE | 36AJ8608 | CD74HCT4046AE | CD74HCT4046AE | CD74HCT4046AE | CD74HCT4046AE |
| Product Name | CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | 38MHz 5.5V Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HCT4046AE | Ic, Logic, Pll W/vco Hs, 16Dip; Frequency Texas Instruments | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | PDIP,SOIC | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 16-PDIP | Through Hole | DIP; Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Frequency | 25 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |