Texas Instruments CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGETG4

Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGETG4 - Texas Instruments
Dallas, TX, United States
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
CDCP1803RGETG4
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGETG4
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCP1803RGETG4
Product Name CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74AC161E - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 3.3V; 5V; 5.5
View Details
8 suppliers
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BDR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers