Texas Instruments SN54LS390 Dual 4-Bit Decade And Binary Counters 7802601EA

Description
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS390 Dual 4-Bit Decade And Binary Counters - 7802601EA - Texas Instruments
Dallas, TX, United States
SN54LS390 Dual 4-Bit Decade And Binary Counters
7802601EA
SN54LS390 Dual 4-Bit Decade And Binary Counters 7802601EA
Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125

Dual 4-Bit Decade And Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) Logic Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Counters, Dividers
Integrated Circuits (ICs) Logic Counters, Dividers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Counters, Dividers Series: 54LS Package: Tube Logic Type: Counter, Decade Number of Bits per Element: 4 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Counters, Dividers
Series: 54LS
Package: Tube
Logic Type: Counter, Decade
Number of Bits per Element: 4
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Counters, Dividers - 7802601EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7802601EA
Counters, Dividers 7802601EA
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CDIP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7802601EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7802601EA
DUAL 4-BIT DECADE AND BINARY COU

DUAL 4-BIT DECADE AND BINARY COU

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 7802601EA 7802601EA 7802601EA
Product Name SN54LS390 Dual 4-Bit Decade And Binary Counters Integrated Circuits (ICs) Logic Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 5.25 -55°C ~ 125°C (TA) 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ADR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers