CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-TSSOP -55 to 125
Win Source Part Number: 1051511-CD4024BPW
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 4000B
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24 MHz
Voltage - Supply: 3 V ~ 18 V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4018BPW; CD4018BPWE4; CD4026BPWR; 74HC590PW,118; 74HC590PW,112;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4024BPWG4,296-4957
Base Product Number: CD4024
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14
IC COUNTER/DIVIDER BINRY 14TSSOP
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
IC COUNTER/DIVIDER BINRY 14TSSOP
IC BINARY COUNTER 7-BIT 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BPW | 1051511-CD4024BPW | 296-49578-ND | CD4024BPW | CD4024BPW | CD4024BPW | CD4024BPW | CD4024BPW |
| Product Name | CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP14 | 14-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | CD4000 | CMOS | ||||||
| Number of Stages (Bits) | 12 bits | |||||||
| Operating Current | 0.0300 mA |