Texas Instruments CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset CD74HC192E

Description
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset - CD74HC192E - Texas Instruments
Dallas, TX, United States
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset
CD74HC192E
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset CD74HC192E
High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125

High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-25979-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25979-5-ND
Counters, Dividers 296-25979-5-ND
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC192E - 083155-CD74HC192E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC192E
083155-CD74HC192E
Logic - Logic - Counters, Dividers - CD74HC192E 083155-CD74HC192E
Manufacturer: Texas Instruments Win Source Part Number: 083155-CD74HC192E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083155-CD74HC192E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC192E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC192E
Logic - Counters, Dividers CD74HC192E
IC PRESET SYNC 4-BIT HS 16-DIP

IC PRESET SYNC 4-BIT HS 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC192E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC192E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC192E
IC DECADE COUNTER 4-BIT 16DIP

IC DECADE COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC192E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC192E
Counters, Dividers CD74HC192E
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments - 33AH3850 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
33AH3850
Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments 33AH3850
IC, COUNTER/MULTIPLIER/D IVIDER; Logic Family / Base Number:74HC192; Counter Type:BCD, Up / Down; Clock Frequency:24MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

IC, COUNTER/MULTIPLIER/DIVIDER; Logic Family / Base Number:74HC192; Counter Type:BCD, Up / Down; Clock Frequency:24MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC192E 296-25979-5-ND 083155-CD74HC192E CD74HC192E CD74HC192E CD74HC192E 33AH3850
Product Name CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC192E Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments
Features Presettable Presettable
Counter Type BCD/Decade Counter BCD/Decade Counter BCD, Up / Down
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Unlock Full Specs
to access all available technical data

Similar Products

CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
CD54HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD54HC4020F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE
Logic Family HC
View Details
3 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059M96 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details