Texas Instruments CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGER

Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGER - Texas Instruments
Dallas, TX, United States
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
CDCP1803RGER
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGER
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCP1803RGER
Product Name CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - SN74HC161NSRG4 - 1094959-SN74HC161NSRG4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOP; SOP
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
Logic - Logic - Counters, Dividers - SN74F163ANS - 065458-SN74F163ANS - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-SO
View Details
3 suppliers
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161M96 - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers