4-Bit Synchronous Binary Counters 16-SOIC -40 to 85
Win Source Part Number: 1258977-SN74HC163D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74HC163DG4R,SN74H
Base Product Number: 74HC163
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
LOGIC, 4BIT BINARY COUNTER, 16SOIC; Logic Family / Base Number:74HC163; Counter Type:Binary, Synchronous; Clock Frequency:44MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16SOIC
IC 4-BIT BINARY COUNTER 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC163D | 1258977-SN74HC163D | SN74HC163D | 296-8245-5-ND | SN74HC163D | 26AJ9374 | SN74HC163D | SN74HC163D |
| Product Name | SN74HC163 4-Bit Synchronous Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic, 4Bit Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 2V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | HC | CMOS | ||||||
| Number of Stages (Bits) | 4 bits |