Texas Instruments CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGET

Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGET - Texas Instruments
Dallas, TX, United States
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
CDCP1803RGET
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider CDCP1803RGET
1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer with Programable Divider 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCP1803RGET
Product Name CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BEE4 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTSOC - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
View Details