Texas Instruments CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGETG4

Description
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider - CDCM1804RGETG4 - Texas Instruments
Dallas, TX, United States
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
CDCM1804RGETG4
CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider CDCM1804RGETG4
1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCM1804RGETG4
Product Name CDCM1804 1:3 LVPECL Clock Buffer & Addl LVCMOS Output & Programmable Divider
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
8 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Number of Stages (Bits) 12 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers