Texas Instruments SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter SN54HC191TDE2

Description
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter
SN54HC191TDE2
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter SN54HC191TDE2
4-Bit Synchronous Up/Down Binary Counter 0- 25 Only

4-Bit Synchronous Up/Down Binary Counter 0- 25 Only

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54HC191TDE2 - 794813-SN54HC191TDE2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54HC191TDE2
794813-SN54HC191TDE2
Logic - Logic - Counters, Dividers - SN54HC191TDE2 794813-SN54HC191TDE2
Manufacturer: Texas Instruments Win Source Part Number: 794813-SN54HC191TDE2 Series: 54HC Operating Temperature Range: 25°C Package: Die Mounting: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Family Name: SN54HC191 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): SN54HC191TDE1 ; Introduction Date: March 26, 2014 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794813-SN54HC191TDE2
Series: 54HC
Operating Temperature Range: 25°C
Package: Die
Mounting: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Family Name: SN54HC191
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): SN54HC191TDE1 ;
Introduction Date: March 26, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC191TDE2
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC191TDE2
IC BINARY COUNTER 4-BIT DIE

IC BINARY COUNTER 4-BIT DIE

Supplier's Site
Logic - Counters, Dividers - SN54HC191TDE2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN54HC191TDE2
Logic - Counters, Dividers SN54HC191TDE2
IC BINARY COUNTER SNGL 4-BIT DIE

IC BINARY COUNTER SNGL 4-BIT DIE

Supplier's Site Datasheet
Counters, Dividers - SN54HC191TDE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54HC191TDE2
Counters, Dividers SN54HC191TDE2
Counter IC Binary Counter 1 Element 4 Bit Positive Edge Die

Counter IC Binary Counter 1 Element 4 Bit Positive Edge Die

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC191TDE2 794813-SN54HC191TDE2 SN54HC191TDE2 SN54HC191TDE2 SN54HC191TDE2
Product Name SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter Logic - Logic - Counters, Dividers - SN54HC191TDE2 Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74192DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
2 suppliers
SN54LS161A Synchronous 4-Bit Counters - 7600801EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
5 suppliers
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers
CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HCT161M - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
9 suppliers