Texas Instruments CDCE18005 5/10 Outputs Clock Buffer with Divider CDCE18005RGZR

Description
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85
Request a Quote Datasheet
Description
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE18005 5/10 Outputs Clock Buffer with Divider - CDCE18005RGZR - Texas Instruments
Dallas, TX, United States
CDCE18005 5/10 Outputs Clock Buffer with Divider
CDCE18005RGZR
CDCE18005 5/10 Outputs Clock Buffer with Divider CDCE18005RGZR
5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85

5/10 Outputs Clock Buffer with Divider 48-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCE18005RGZR
Product Name CDCE18005 5/10 Outputs Clock Buffer with Divider
Clock Frequency 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider - CDCLVD1213RGTR - Texas Instruments
Specs
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V
View Details
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider - CDCP1803RGER - Texas Instruments
Specs
Clock Frequency 800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
View Details