Texas Instruments CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider CDCLVD1213RGTR

Description
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider - CDCLVD1213RGTR - Texas Instruments
Dallas, TX, United States
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider
CDCLVD1213RGTR
CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider CDCLVD1213RGTR
Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85

Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider 16-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCLVD1213RGTR
Product Name CDCLVD1213 Low Jitter, 1:4 Universal-to-LVDS Buffer with Selectable Output Divider
Clock Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HCT4520E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161PWT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD54HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HCT163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type CDIP,WAFERSALE
View Details
5 suppliers