High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771381-CD74HC4017PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC4017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): M74HC4017TTR; CD74HC4017E; CD74HC4017EE4; CD74HC4017M96;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
IC DECADE COUNTR/DIVIDER 16TSSOP
IC DECADE COUNTER 10BIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017PWT | 771381-CD74HC4017PWT | 296-CD74HC4017PWTTR-ND | CD74HC4017PWT | CD74HC4017PWT | CD74HC4017PWT |
| Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD74HC4017PWT | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 10 bits |