Texas Instruments CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output CDCM1802RGTR

Description
Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85
Request a Quote Datasheet
Description
Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output - CDCM1802RGTR - Texas Instruments
Dallas, TX, United States
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output
CDCM1802RGTR
CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output CDCM1802RGTR
Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85

Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output 16-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Dividers
Product Number CDCM1802RGTR
Product Name CDCM1802 Clock Buffer w/Programmable Divider, LVPECL I/O + addl LVCMOS output
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
2 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BEE4 - Texas Instruments
Specs
Number of Stages (Bits) 12 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
LMK01000 1.6 GHz High Performance Clock Buffer, Divider, and Distributor - LMK01000ISQ/NOPB - Texas Instruments
Specs
Clock Frequency 1600 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
View Details
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers