Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 084053-CD74AC161M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC 4-BIT SYNC BIN CNTR 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC, 74AC CMOS, SMD, 74AC161, SOIC16; Logic Family / Base Number:74AC161; Counter Type:Binary; Clock Frequency:90MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74AC161M | CD74AC161M | 296-4232-5-ND | 084053-CD74AC161M | CD74AC161M | CD74AC161M | 29AH3593 | CD74AC161M |
| Product Name | CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74AC161M | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, 74Ac Cmos, Smd, 74Ac161, Soic16; Logic Family / Base Number Texas Instruments | Counters, Dividers | |
| Features | Presettable | |||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||||
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 | 1.5 V ~ 5.5 V | 1.5V; 1.5V | 1.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | AC | CMOS |