Texas Instruments CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE925PWG4

Description
Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Dallas, TX, United States
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs
CDCE925PWG4
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE925PWG4
Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 16-TSSOP -40 to 85

Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-27962-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-27962-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-27962-5-ND
"PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE925PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE925PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE925PWG4
IC PLL CLOCK GENERATOR 16TSSOP

IC PLL CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE925PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE925PWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE925PWG4
IC 2PLL PROG VCXO CLK 16-TSSOP

IC 2PLL PROG VCXO CLK 16-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE925PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE925PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCE925PWG4
PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Generator IC 230MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCE925PWG4 296-27962-5-ND CDCE925PWG4 CDCE925PWG4 CDCE925PWG4
Product Name CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 230 MHz 230 MHz 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF855 2.5V Phase Lock Loop DDR Clock Driver - CDCVF855PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers
CDCEL913 Programmable 1-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL913PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
6 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers