Texas Instruments CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options CDC582PAH

Description
3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options 52-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Dallas, TX, United States
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options
CDC582PAH
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options CDC582PAH
3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options 52-TQFP

3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options 52-TQFP

Buy Now Datasheet
 - CDC582PAH - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, CDC Series, 12 True Output(s), 0 Inverted Output(s), BICMOS, PQFP52

PLL Based Clock Driver, CDC Series, 12 True Output(s), 0 Inverted Output(s), BICMOS, PQFP52

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH - 1160590-CDC582PAH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH
1160590-CDC582PAH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH 1160590-CDC582PAH
Manufacturer: Texas Instruments Win Source Part Number: 1160590-CDC582PAH Packaging: Tray Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 52-TQFP Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVPECL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: CDC582 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 52-TQFP (10x10) Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160590-CDC582PAH
Packaging: Tray
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 52-TQFP
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVPECL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: CDC582
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-TQFP (10x10)
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CDC582PAH
Clock and Timing IC 728-CDC582PAH
3.3-V PLL clock driver with LVPECL output & LVTTL outputs with 1/2x, 1x & 2x frequency options 52-TQFP 0 to 70 Product overview: CDC582PAH from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC582PAH can be used for catalog matching and distributor lookup.

3.3-V PLL clock driver with LVPECL output & LVTTL outputs with 1/2x, 1x & 2x frequency options 52-TQFP 0 to 70 Product overview: CDC582PAH from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC582PAH can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC582PAH
Clock Generators, PLLs, Frequency Synthesizers CDC582PAH
PLL Clock Driver IC 100MHz 1 52-TQFP

PLL Clock Driver IC 100MHz 1 52-TQFP

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC582PAH
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC582PAH
IC PLL CLOCK DRIVER 52TQFP

IC PLL CLOCK DRIVER 52TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDC582PAH CDC582PAH 1160590-CDC582PAH 728-CDC582PAH CDC582PAH CDC582PAH
Product Name CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC582PAH Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TQFP Surface Mount Tray Surface Mount; 52-TQFP
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data