Texas Instruments CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGGRG4

Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet
Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Dallas, TX, United States
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs
CDC516DGGRG4
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGGRG4
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

Buy Now Datasheet
 - CDC516DGGRG4 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48

PLL Based Clock Driver, 516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDC516DGGRG4-ND
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Clock and Timing IC
728-CDC516DGGRG4
3.3V TSSOP Clock and Timing IC 728-CDC516DGGRG4
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP 0 to 70 Product overview: CDC516DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC516DGGRG4 can be used for catalog matching and distributor lookup.

3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP 0 to 70 Product overview: CDC516DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC516DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 - 1028707-CDC516DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4
1028707-CDC516DGGRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 1028707-CDC516DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1028707-CDC516DGGRG4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028707-CDC516DGGRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC516DGGRG4
IC PLL CLOCK DVR 3.3V 48-TSSOP

IC PLL CLOCK DVR 3.3V 48-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGRG4
Clock Generators, PLLs, Frequency Synthesizers CDC516DGGRG4
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC516DGGRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC516DGGRG4
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC516DGGRG4 CDC516DGGRG4 CDC516DGGRG4-ND 728-CDC516DGGRG4 1028707-CDC516DGGRG4 CDC516DGGRG4 CDC516DGGRG4 CDC516DGGRG4
Product Name CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs Clock Generators, PLLs, Frequency Synthesizers 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGGRG4 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator Clock Generator Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TSSOP SOP; SSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Tape and Reel Surface Mount; 48-TSSOP Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Features / Standards RoHS RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data