The CDCM61004 is a low-jitter clock generator with an integrated VCO, designed to produce four selectable LVPECL, LVDS, or LVCMOS clock outputs from a crystal or LVCMOS reference input, suitable for high-end data communications such as SONET, Ethernet, and Fibre Channel. It features an operational frequency range of 21.875 MHz to 28.47 MHz for the reference input and a VCO range of 1.75 GHz to 2.05 GHz, with output frequencies up to 683.264 MHz. The device supports random jitter as low as 0.509 ps, RMS (10 kHz to 20 MHz), and operates with a 3.3 V core and I/O supply. It is packaged in a 32-pin, 5 mm × 5 mm VQFN (RHB) and operates over an industrial temperature range of -40°C to 85°C.
1:4 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad
Clock Generator IC, 1:4, Crystal-In, 683.27MHz, 3.3V, VQFN Product overview: CDCM61004RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 683.27MHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 683.27MHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61004RHBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 118169-CDCM61004RHBR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 683.27MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CDCM61004RHBT;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Clock Generator IC 683.27MHz 1 32-VFQFN Exposed Pad
IC CLK GEN 1:4 LOW JITTER 32QFN
IC CLK GEN 1:4 LOW JITTER 32QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM61004RHBR | 296-CDCM61004RHBRCT-ND | 728-CDCM61004RHBR | 118169-CDCM61004RHBR | CDCM61004RHBR | CDCM61004RHBR | CDCM61004RHBR |
| Product Name | CDCM61004 1:4 Ultra Low Jitter Crystal-In Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | 683.27MHz 3.3V VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61004RHBR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | ||
| Package Type | VQFN | Surface Mount; 32-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 32-VQFN (5x5) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz |