RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning 28-SOIC 0 to 70
RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning 28-SOIC 0 to 70 Product overview: BQ4845S-A4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4845S-A4 can be used for catalog matching and distributor lookup.
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 1154352-BQ4845S-A4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR PAR 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295", 7.50mm Width)
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295", 7.50mm Width)
RTC, NON-VOLATILE, 1 TIMER(S)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ4845S-A4 | 690-BQ4845S-A4 | BQ4845S-A4 | 1154352-BQ4845S-A4 | 296-6537-5-ND | BQ4845S-A4 | BQ4845S-A4 | BQ4845S-A4 |
| Product Name | BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4845S-A4 | Real Time Clocks | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | PDIP,SOIC | Rail/Tube | SOP | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |