Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85
Clock Generator, 1.8V, 3-Out, 160MHz In, 230MHz Out, I2C, TSSOP Product overview: CDCE913PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 160MHz, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 160MHz, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913PW can be used for catalog matching and distributor lookup.
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 012995-CDCE913PW
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Alternative Parts (Cross-Reference): CDCE913PWR; CDCE913PWG4; CDCE913PW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 14TSSOP
IC PROG PLL VCXO CLK SYN 14TSSOP
IC VCXO CLOCK SYNTHESIZER PROGRAM; Clock IC Type:Clock Synthesiser; Frequency:230MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
IC PROG PLL VCXO CLK SYN 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE913PW | 728-CDCE913PW | 296-22670-5-ND | 012995-CDCE913PW | CDCE913PW | CDCE913PW | CDCE913PW | 26AJ5367 | CDCE913PW |
| Product Name | CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | 1.8V 160MHz 230MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PW | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Ic Vcxo Clock Synthesizer Program; Clock Ic Type Texas Instruments | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Rail/Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 14-TSSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount | TSSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 3.6 volts | 1.7 to 1.9 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 1.9 volts | 1.7 to 3.6 volts | ||
| Frequency | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |