The CDC421A100RGER is a fully-integrated, fixed-frequency, low-jitter crystal oscillator clock generator with differential LVPECL outputs, designed for use with a 33.33 MHz crystal to produce a 100 MHz output. It operates from a 3.3 V supply, consumes 110 mA typical current, and maintains an output RMS jitter of 1 ps (integrated from 10 kHz to 20 MHz). The device features an integrated VCO operating between 1.75 GHz and 2.35 GHz and includes a chip enable control. It is housed in a 4 mm × 4 mm QFN-24 package and is rated for industrial temperature operation from -40°C to +85°C. ESD protection exceeds 2 kV (HBM).
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A100RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A100RGER can be used for catalog matching and distributor lookup.
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CLOCK GENERATOR 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1160581-CDC421A100RG
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: CDC421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): CDC421A100RGET;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC CLK GEN 100.00MHZ 3.3V 24VQFN
Clock Generator IC 100MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A100RGER | 728-CDC421A100RGER | 296-CDC421A100RGERTR-ND | 1160581-CDC421A100RGER | CDC421A100RGER | CDC421A100RGER | CDC421A100RGER |
| Product Name | CDC421A100 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A100RGER | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | VQFN | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |