Texas Instruments CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGG

Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet
Description
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGG - Texas Instruments
Dallas, TX, United States
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs
CDC516DGG
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs CDC516DGG
3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

3.3V Phase Lock Loop Clock Driver with 3-State Outputs 48-TSSOP

Buy Now Datasheet
 - CDC516DGG - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48

PLL Based Clock Driver, 516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-20833-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-20833-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-20833-5-ND
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC516DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC516DGG
Clock Generators, PLLs, Frequency Synthesizers CDC516DGG
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC516DGG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC516DGG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC516DGG
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC516DGG CDC516DGG 296-20833-5-ND CDC516DGG CDC516DGG
Product Name CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type TSSOP SOP; SSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Features / Standards RoHS RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data