Texas Instruments CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE937PWG4

Description
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Dallas, TX, United States
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs
CDCE937PWG4
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs CDCE937PWG4
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85

Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
 - CDCE937PWG4 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 230MHz, CMOS, PDSO20

Video Clock Generator, 230MHz, CMOS, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCE937PWG4-ND
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE937PWG4
IC PLL CLOCK GENERATOR 20TSSOP

IC PLL CLOCK GENERATOR 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE937PWG4
Clock Generators, PLLs, Frequency Synthesizers CDCE937PWG4
PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCE937PWG4 CDCE937PWG4 CDCE937PWG4-ND CDCE937PWG4 CDCE937PWG4
Product Name CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS CMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type TSSOP SOP; SSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 230 MHz 230 MHz 230 MHz 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers