Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85
Video Clock Generator, 300MHz, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 240657-CDCE706
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Clock Generator, 300MHz Max, 6-Out, I2C, PLL, TSSOP Product overview: CDCE706PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 300MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE706PW can be used for catalog matching and distributor lookup.
"PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP
IC PLL FREQ SYNTH 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE706PW | CDCE706PW | 240657-CDCE706 | 728-CDCE706PW | 296-20674-5-ND | CDCE706PW | CDCE706PW | CDCE706PW | CDCE706PW |
| Product Name | CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE706PW | 300MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | TSSOP | SOP; SSOP | Surface Mount; 20-TSSOP | Rail/Tube | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 300 MHz | 300 MHz | 54 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 1 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |