3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs 48-TSSOP
PLL Based Clock Driver, 2516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48
PLL Based Clock Driver, 2516 Series, 16 True Output(s), 0 Inverted Output(s), PDSO48
"PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
IC PLL CLOCK DRIVER 48TSSOP Product overview: CDC2516DGGR from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2516DGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 079930-CDC2516DGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC 3.3V PLL CLK-DRV 3ST 48-TSSOP
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)
PLL Clock Driver IC 125MHz 1 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC2516DGGR | CDC2516DGGR | 296-6687-2-ND | 728-CDC2516DGGR | 079930-CDC2516DGGR | CDC2516DGGR | CDC2516DGGR | CDC2516DGGR |
| Product Name | CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2516DGGR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Package Type | TSSOP | SOP; SSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Bulk | Surface Mount; 48-TSSOP | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz |