Texas Instruments CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE906PWR

Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWR - Texas Instruments
Dallas, TX, United States
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider
CDCE906PWR
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider CDCE906PWR
Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70

Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP 0 to 70

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-26038-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-26038-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-26038-2-ND
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-26038-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-26038-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-26038-1-ND
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-26038-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-26038-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-26038-6-ND
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR - 012994-CDCE906PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR
012994-CDCE906PWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR 012994-CDCE906PWR
Manufacturer: Texas Instruments Win Source Part Number: 012994-CDCE906PWR Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes with Bypass Family Name: CDCE906 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 167MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): CY27EE16FZEC; CY27EE16FZXECT; CY27EE16FZXEC; CY27EE16ZEC-XXXT; Introduction Date: July 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012994-CDCE906PWR
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Family Name: CDCE906
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 167MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): CY27EE16FZEC; CY27EE16FZXECT; CY27EE16FZXEC; CY27EE16ZEC-XXXT;
Introduction Date: July 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
167MHz TSSOP Clock and Timing IC
728-CDCE906PWR
167MHz TSSOP Clock and Timing IC 728-CDCE906PWR
Clock Generator 167MHz, 3-Out, I2C, TSSOP, Crystal In Product overview: CDCE906PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 167MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE906PWR can be used for catalog matching and distributor lookup.

Clock Generator 167MHz, 3-Out, I2C, TSSOP, Crystal In Product overview: CDCE906PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 167MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE906PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCE906PWR - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 167MHz, BICMOS, PDSO20

Video Clock Generator, 167MHz, BICMOS, PDSO20

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE906PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE906PWR
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE906PWR
Clock Generators, PLLs, Frequency Synthesizers CDCE906PWR
PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCE906PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCE906PWR
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCE906PWR
Clock Generators, PLLs, Frequency Synthesizers CDCE906PWR
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

IC 3-PLL SYNTH/MULT/DIV 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number CDCE906PWR 296-26038-2-ND 012994-CDCE906PWR 728-CDCE906PWR CDCE906PWR CDCE906PWR CDCE906PWR CDCE906PWR CDCE906PWR
Product Name CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE906PWR 167MHz TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS CMOS; LVCMOS CMOS; LVCMOS LVCMOS
Package Type TSSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Tape and Reel SOP; SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers