Texas Instruments CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD54HC4046AF3A

Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Dallas, TX, United States
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO
CD54HC4046AF3A
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD54HC4046AF3A
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-CDIP -55 to 125

High Speed CMOS Logic Phase-Locked-Loop with VCO 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD54HC4046AF3A
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD54HC4046AF3A
HIGH SPEED CMOS LOGIC PHASE-LOCK

HIGH SPEED CMOS LOGIC PHASE-LOCK

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CD54HC4046AF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD54HC4046AF3A
Clock Generators, PLLs, Frequency Synthesizers CD54HC4046AF3A
Phase Lock Loop (PLL) IC 38MHz 1 16-CDIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 38MHz 1 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL)
Product Number CD54HC4046AF3A CD54HC4046AF3A CD54HC4046AF3A
Product Name CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS 1 CMOS; CMOS
Package Type CDIP,DIESALE,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm)
Supply Voltage 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
3 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers