The CD4046BF3A is a CMOS micropower phase-locked loop in a 16-lead hermetic dual-in-line ceramic package (CDIP) with an operating temperature range of -55 to 125 °C.
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125 Product overview: CD4046BF3A from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BF3A can be used for catalog matching and distributor lookup.
Phase Lock Loop (PLL) IC 2.4MHz 1 16-CDIP (0.300", 7.62mm)
IC PHASE LOCK LOOP 16CDIP
IC PHASE LOCK LOOP 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD4046BF3A | 728-CD4046BF3A | CD4046BF3A | CD4046BF3A | CD4046BF3A |
| Product Name | CD4046B-MIL CMOS Micropower Phase-Locked Loop | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | 1 | CMOS | |
| Package Type | CDIP,DIESALE,WAFERSALE | Rail/Tube | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; Through Hole | |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz |