5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO 48-VQFN -40 to 85
Clock Generator 1.175GHz 5-Out VQFN SPI/Serial 3.3V Product overview: CDCE62005RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.175GHz, 3.3V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.175GHz, 3.3V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE62005RGZT can be used for catalog matching and distributor lookup.
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 086100-CDCE62005RGZT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCE62005RGZR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Medical, Defence, Military & Aerospace, Industrial, Clock & Timing, Communications & Networking
IC CLK SYNTH/JITTER CLEANR 48QFN
IC, CLOCK GEN, 5/10 OUTPUT, 48QFN; Clock IC Type:Clock Generator; Frequency:1.175GHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
IC CLOCK GENERATOR 48VQFN
IC CLK SYNTH/JITTER CLEANR 48QFN
Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE62005RGZT | 728-CDCE62005RGZT | 296-23947-2-ND | 086100-CDCE62005RGZT | CDCE62005RGZT | 28AH2007 | CDCE62005RGZT | CDCE62005RGZT | CDCE62005RGZT |
| Product Name | CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO | 1.175GHz 3.3V VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE62005RGZT | Clock Generators, PLLs, Frequency Synthesizers | Ic, Clock Gen, 5/10 Output, 48Qfn; Clock Ic Type Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVPECL, LVDS, LVCMOS | LVPECL; LVDS; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |||
| Package Type | VQFN | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | |
| Frequency | 1175 MHz | 1175 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1175 MHz | 1500 MHz | 1500 MHz | 1500 MHz |