The CD74HC4046AM is a high-speed CMOS logic phase-locked loop (PLL) that integrates a voltage-controlled oscillator (VCO) and three phase comparators. It operates effectively within a frequency range of up to 18 MHz at a supply voltage of 5V, with a minimum center frequency of 12 MHz at 4.5V. The device supports a wide operating temperature range from -55°C to 125°C and is designed for low power consumption compared to LSTTL logic ICs. This PLL features three types of phase comparators: an exclusive-OR, an edge-triggered JK flip-flop, and an edge-triggered RS flip-flop, allowing flexibility in application. The VCO's frequency linearity is enhanced through linear op-amp techniques, and it includes a VCO-inhibit control for power management. The device is compatible with both standard CMOS and LSTTL logic levels, making it suitable for various applications such as frequency synthesis, FM modulation, and motor-speed control. The CD74HC4046AM is available in a 16-lead SOIC package, making it a compact option for integration into electronic designs.
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
High-Speed CMOS Logic Phase-Locked Loop with VCO Product overview: CD74HC4046AM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160268-CD74HC4046AM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Motor Drive & Control, Industrial
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
IC PHASE LOCK LOOP 16SOIC
74HC CMOS, SMD, 74HC4046, SOIC16; Frequency:38MHz; PLL Type:VCO; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
38MHz SOIC-16 Clock Generators / Frequency Synthesizers / PLL ROHS
IC PLL W/VCO 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | CD74HC4046AM | 296-9209-5-ND | 728-CD74HC4046AM | 1160268-CD74HC4046AM | CD74HC4046AM | CD74HC4046AM | 28AH2066 | CD74HC4046AM | CD74HC4046AM |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AM | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | 74Hc Cmos, Smd, 74Hc4046, Soic16; Frequency Texas Instruments | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | Surface Mount; Surface Mount | ||
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |