The CDCEL949 is a programmable, four-PLL clock synthesizer that generates up to nine low-jitter LVCMOS clock outputs from a single input, with each output configurable up to 230MHz and operating at a 1.8V supply. It supports in-system programming via I2C and includes integrated loop filters, spread spectrum clocking for EMI reduction, and an on-chip VCXO with ±150ppm pull range. The device operates over -40°C to 85°C and is packaged in a 24-pin TSSOP measuring 7.8mm × 6.4mm.
Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85
Video Clock Generator, 230MHz, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 013001-CDCEL949PWR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 24-TSSOP -40 to 85 Product overview: CDCEL949PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL949PWR can be used for catalog matching and distributor lookup.
"Clock/Frequency Synthesizer IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC 4-PLL VCXO CLK SYNTH 24-TSSOP
IC CLK/FREQ SYNTH 24TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCEL949PWR | CDCEL949PWR | 013001-CDCEL949PWR | 728-CDCEL949PWR | 296-38076-2-ND | CDCEL949PWR | CDCEL949PWR |
| Product Name | CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL949PWR | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | CMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | SOP; SSOP | Surface Mount; 24-TSSOP | Tape and Reel | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz |