Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA 5962-9074401MLA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230785-5962-9074401 MLA Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 10 Number of Pins: 24 Number of Outputs: 10 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230785-5962-9074401 MLA Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 10 Number of Pins: 24 Number of Outputs: 10 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA
1230785-5962-9074401MLA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA 1230785-5962-9074401MLA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230785-5962-9074401 MLA Contact Plating: Lead, Tin Polarity: Non-Inverting Number of Inputs: 10 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Channels: 10 Number of Pins: 24 Number of Outputs: 10 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230785-5962-9074401MLA
Contact Plating: Lead, Tin
Polarity: Non-Inverting
Number of Inputs: 10
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Channels: 10
Number of Pins: 24
Number of Outputs: 10
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Logic Function: Buffer
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1230785-5962-9074401MLA
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers