Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160596-CDC906PWR
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 167MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: CDC906
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CY27EE16FZEC; CY27EE16FZXECT; CY27EE16FZXEC;
Introduction Date: December 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Custom-programmed 3-PLL clock synthesizer, multiplier & divider 20-TSSOP Product overview: CDC906PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC906PWR can be used for catalog matching and distributor lookup.
IC PLL FREQ SYNTH 20TSSOP
PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC 2:6PLL SYNTH/MULT/DIV 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | CDC906PWR | 1160596-CDC906PWR | CDC906PWR-ND | 728-CDC906PWR | CDC906PWR | CDC906PWR | CDC906PWR |
| Product Name | CDC906 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC906PWR | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | |||
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | |||
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |||
| Package Type | Surface Mount | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |