Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DWRG4

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWRG4 - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351DWRG4
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DWRG4
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - CDC351DWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC351DWRG4-ND
Clock Buffers, Drivers CDC351DWRG4-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWRG4 - 1028699-CDC351DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWRG4
1028699-CDC351DWRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWRG4 1028699-CDC351DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1028699-CDC351DWRG4 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TRI-State Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028699-CDC351DWRG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TRI-State
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC351DWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC351DWRG4
Clock/Timing - Clock Buffers, Drivers CDC351DWRG4
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351DWRG4 CDC351DWRG4-ND 1028699-CDC351DWRG4 CDC351DWRG4
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWRG4 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL LVTTL TTL; LVTTL, TRI-State
Package Type SOIC,SSOP Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" Surface Mount; 24-SOIC Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSRE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers