Texas Instruments CDC341 1-to-8 clock driver with tight AC specification CDC341DW

Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote Datasheet
Description
1-to-8 clock driver with tight AC specification 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC341 1-to-8 clock driver with tight AC specification - CDC341DW - Texas Instruments
Dallas, TX, United States
CDC341 1-to-8 clock driver with tight AC specification
CDC341DW
CDC341 1-to-8 clock driver with tight AC specification CDC341DW
1-to-8 clock driver with tight AC specification 20-SOIC

1-to-8 clock driver with tight AC specification 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DW
012979-CDC341DW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DW 012979-CDC341DW
Manufacturer: Texas Instruments Win Source Part Number: 012979-CDC341DW Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012979-CDC341DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC341DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 341 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, 341 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-6701-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6701-5-ND
Clock Buffers, Drivers 296-6701-5-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC341DW 012979-CDC341DW CDC341DW 296-6701-5-ND
Product Name CDC341 1-to-8 clock driver with tight AC specification Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC341DW Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface TTL; TTL TTL; TTL CMOS TTL
Package Type SOIC Surface Mount; 20-SOIC SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Frequency 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE925R08PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HCT4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers