Texas Instruments CDC208 5V Dual 1-to-4 clock driver CDC208DW

Description
5V Dual 1-to-4 clock driver 20-SOIC
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Dallas, TX, United States
CDC208 5V Dual 1-to-4 clock driver
CDC208DW
CDC208 5V Dual 1-to-4 clock driver CDC208DW
5V Dual 1-to-4 clock driver 20-SOIC

5V Dual 1-to-4 clock driver 20-SOIC

Buy Now Datasheet
 - CDC208DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DW
012971-CDC208DW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DW 012971-CDC208DW
Manufacturer: Texas Instruments Win Source Part Number: 012971-CDC208DW Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012971-CDC208DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 296-6678-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6678-5-ND
Clock Buffers, Drivers 296-6678-5-ND
"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC208DW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC208DW
Clock/Timing - Clock Buffers, Drivers CDC208DW
IC CLK BUFFER 1:4 60MHZ 20SOIC

IC CLK BUFFER 1:4 60MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC208DW CDC208DW 012971-CDC208DW 296-6678-5-ND CDC208DW
Product Name CDC208 5V Dual 1-to-4 clock driver Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DW Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS CMOS CMOS; CMOS CMOS
Package Type SO,SOIC SOIC Surface Mount; 20-SOIC Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Frequency 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers