Texas Instruments CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBRG4

Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Dallas, TX, United States
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs
CDC2351QDBRG4
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs CDC2351QDBRG4
1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

1-Line to 10-Line Clock Driver With 3-State Outputs 24-SSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBRG4
771428-CDC2351QDBRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBRG4 771428-CDC2351QDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 771428-CDC2351QDBRG4 Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 125°C Package: 24-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: CDC2351 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74FCT20807PYI; 5V2310PGI; LV810FIT; LV810FILFT; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771428-CDC2351QDBRG4
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 125°C
Package: 24-SSOP (0.209", 5.30mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
Family Name: CDC2351
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74FCT20807PYI; 5V2310PGI; LV810FIT; LV810FILFT;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - CDC2351QDBRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC2351QDBRG4-ND
Clock Buffers, Drivers CDC2351QDBRG4-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC2351QDBRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC2351QDBRG4
Clock/Timing - Clock Buffers, Drivers CDC2351QDBRG4
IC CLK BUFFER 1:10 100MHZ 24SSOP

IC CLK BUFFER 1:10 100MHZ 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC2351QDBRG4 771428-CDC2351QDBRG4 CDC2351QDBRG4-ND CDC2351QDBRG4
Product Name CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC2351QDBRG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL
Package Type SOIC,SSOP Surface Mount Surface Mount; SSOP; "24-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers
CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details