Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 012998-CDCE949PWR
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Family Name: CDCE949
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Alternative Parts (Cross-Reference): CDCE949PW;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
"PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Video Clock Generator, 230MHz, CMOS, PDSO24
Clock Generator 8MHz to 160MHz-IN 230MHz-OUT 24-Pin TSSOP T/R Product overview: CDCE949PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 160MHz, 230MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHz, 160MHz, 230MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE949PWR can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 230MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 4-PLL VCXO LVCMOS 24-TSSOP
IC PLL CLOCK GENERATOR 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE949PWR | 012998-CDCE949PWR | 296-38909-6-ND | CDCE949PWR | 728-CDCE949PWR | CDCE949PWR | CDCE949PWR | CDCE949PWR |
| Product Name | CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE949PWR | Clock Generators, PLLs, Frequency Synthesizers | 8MHz 160MHz 230MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount; 24-TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz |