RTC IC with 242x8 NVSRAM Alarm Wake-up 24-PDIP 0 to 70
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600"", 15.24mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1154308-BQ3285EP
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Package: 24-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 242B
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V ~ 4 V
Family Name: bq3285
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Current - Timekeeping (Maximum): 300μA @ 5V
Alternative Parts (Cross-Reference): DS1685S-5+C01; DS1685S-5+T& R/C01; DS1687-5IND;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Real Time Clock Multiplexed 242Byte 24-Pin PDIP Tube Product overview: BQ3285EP from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285EP can be used for catalog matching and distributor lookup.
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDIP24
IC RTC CLK/CALENDAR PAR 24DIP
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285EP | 296-2595-5-ND | 1154308-BQ3285EP | 690-BQ3285EP | BQ3285EP | BQ3285EP | BQ3285EP |
| Product Name | BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3285EP | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | PDIP,SOIC,SSOP | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" | DIP | Rail/Tube | DIP | DIP; Through Hole | DIP; 24-DIP (0.600\", 15.24mm) |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |