Texas Instruments CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DWR

Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Dallas, TX, United States
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs
CDC351DWR
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs CDC351DWR
1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351DWRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351DWRCT-ND
Clock Buffers, Drivers 296-CDC351DWRCT-ND
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351DWRDKR-ND
Clock Buffers, Drivers 296-CDC351DWRDKR-ND
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC351DWRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC351DWRTR-ND
Clock Buffers, Drivers 296-CDC351DWRTR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWR
135121-CDC351DWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWR 135121-CDC351DWR
Manufacturer: Texas Instruments Win Source Part Number: 135121-CDC351DWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TRI-State Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135121-CDC351DWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TRI-State
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC351DWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC351DWR
Clock/Timing - Clock Buffers, Drivers CDC351DWR
IC CLK BUFFER 1:10 100MHZ 24SOIC

IC CLK BUFFER 1:10 100MHZ 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC351DWR 296-CDC351DWRCT-ND 135121-CDC351DWR CDC351DWR
Product Name CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC351DWR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL LVTTL TTL; LVTTL, TRI-State
Package Type SOIC,SSOP Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" Surface Mount; 24-SOIC Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329AD - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers