Texas Instruments CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator CDC421A250RGET

Description
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Dallas, TX, United States
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator
CDC421A250RGET
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator CDC421A250RGET
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85

Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET - 915190-CDC421A250RGET - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET
915190-CDC421A250RGET
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET 915190-CDC421A250RGET
Manufacturer: Texas Instruments Win Source Part Number: 915190-CDC421A250RGE T Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDC421A250 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-24589-6-NDR, 296-24589-1, 296-24589-2, 296-24589-2-NDR, -296-24589-1-NDR, 296-24589-1-NDR, -296-24589-1-ND, 296-24589-6, -CDC421A250RGET-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 915190-CDC421A250RGET
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDC421A250
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24589-6-NDR, 296-24589-1, 296-24589-2, 296-24589-2-NDR, -296-24589-1-NDR, 296-24589-1-NDR, -296-24589-1-ND, 296-24589-6, -CDC421A250RGET-NDR

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-24589-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-24589-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-24589-2-ND
Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet
 - CDC421A250RGET - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 250MHz, CMOS, PQCC24

Clock Generator, 250MHz, CMOS, PQCC24

Supplier's Site Datasheet
Singapore, Singapore
VQFN Clock and Timing IC
728-CDC421A250RGET
VQFN Clock and Timing IC 728-CDC421A250RGET
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A250RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A250RGET can be used for catalog matching and distributor lookup.

Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A250RGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A250RGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC421A250RGET
Clock Generators, PLLs, Frequency Synthesizers CDC421A250RGET
Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 250MHz 1 24-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC421A250RGET
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC421A250RGET
IC CLOCK GENERATOR 24VQFN

IC CLOCK GENERATOR 24VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC421A250RGET
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC421A250RGET
IC CLK GEN 250.00MHZ 3.3V 24VQFN

IC CLK GEN 250.00MHZ 3.3V 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDC421A250RGET 915190-CDC421A250RGET 296-24589-2-ND CDC421A250RGET 728-CDC421A250RGET CDC421A250RGET CDC421A250RGET CDC421A250RGET
Product Name CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A250RGET Clock Generators, PLLs, Frequency Synthesizers VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVPECL LVPECL CMOS ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type VQFN Surface Mount; 24-VQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Tape and Reel Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Frequency 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
8 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down - CDCVF2509APWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers