Texas Instruments CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC339DW

Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet
Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DW - Texas Instruments
Dallas, TX, United States
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear
CDC339DW
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC339DW
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-6699-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6699-5-ND
Clock Buffers, Drivers 296-6699-5-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DW - 012978-CDC339DW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DW
012978-CDC339DW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DW 012978-CDC339DW
Manufacturer: Texas Instruments Win Source Part Number: 012978-CDC339DW Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012978-CDC339DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDC339DW - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, CDC Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC339DW 296-6699-5-ND 012978-CDC339DW CDC339DW
Product Name CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC339DW
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver
Bus Interface TTL; TTL TTL TTL; TTL CMOS
Package Type SOIC,SSOP Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC SOIC
Supply Voltage 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers