Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 125
Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 125 Product overview: CDCE913QPWRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913QPWRQ1 can be used for catalog matching and distributor lookup.
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160613-CDCE913QPWRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC SS CLOCK DRIVER 14TSSOP
IC PROG PLL VCXO CLK SYN 14TSSOP
Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PROG PLL VCXO CLK SYN 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE913QPWRQ1 | 728-CDCE913QPWRQ1 | 296-39987-2-ND | 1160613-CDCE913QPWRQ1 | CDCE913QPWRQ1 | CDCE913QPWRQ1 | CDCE913QPWRQ1 | CDCE913QPWRQ1 |
| Product Name | CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | Automotive TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913QPWRQ1 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.8 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | |||
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |