Texas Instruments CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046APWRG4

Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO
CD74HC4046APWRG4
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046APWRG4
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125

High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRG4-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRG4
IC PHASE LOCK LOOP 16TSSOP

IC PHASE LOCK LOOP 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRG4
Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRG4
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRG4
IC PLL W/VCO 16-TSSOP

IC PLL W/VCO 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number CD74HC4046APWRG4 CD74HC4046APWRG4-ND CD74HC4046APWRG4 CD74HC4046APWRG4 CD74HC4046APWRG4
Product Name CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type PDIP,SO,SOIC,TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Frequency 70 MHz 38 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
LMK02000 Precision Clock Distributor with Integrated PLL - LMK02000ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVDS; LVDS, LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
6 suppliers