Texas Instruments CDC329A 1-To-6 Clock Driver With Selectable Polarity CDC329ADR

Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet
Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Dallas, TX, United States
CDC329A 1-To-6 Clock Driver With Selectable Polarity
CDC329ADR
CDC329A 1-To-6 Clock Driver With Selectable Polarity CDC329ADR
1-To-6 Clock Driver With Selectable Polarity 16-SOIC

1-To-6 Clock Driver With Selectable Polarity 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329ADR
120575-CDC329ADR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329ADR 120575-CDC329ADR
Manufacturer: Texas Instruments Win Source Part Number: 120575-CDC329ADR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 120575-CDC329ADR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC329ADRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC329ADRDKR-ND
Clock Buffers, Drivers 296-CDC329ADRDKR-ND
IC CLK BUFFER 1:6 80MHZ 16SOIC

IC CLK BUFFER 1:6 80MHZ 16SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC329ADRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC329ADRCT-ND
Clock Buffers, Drivers 296-CDC329ADRCT-ND
IC CLK BUFFER 1:6 80MHZ 16SOIC

IC CLK BUFFER 1:6 80MHZ 16SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-CDC329ADRTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-CDC329ADRTR-ND
Clock Buffers, Drivers 296-CDC329ADRTR-ND
"Clock Fanout Buffer (Distribution) IC 1:6 80MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 80MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC329ADR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC329ADR
Clock/Timing - Clock Buffers, Drivers CDC329ADR
IC CLK BUFFER 1:6 80MHZ 16SOIC

IC CLK BUFFER 1:6 80MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC329ADR 120575-CDC329ADR 296-CDC329ADRDKR-ND CDC329ADR
Product Name CDC329A 1-To-6 Clock Driver With Selectable Polarity Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329ADR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS CMOS
Package Type SOIC Surface Mount; 16-SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Frequency 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE925R08PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - 5962-8875701EA - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers