Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 050197-CDCE421ARGET
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.2GHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Clock Generator 27.35MHz to 38.33MHz-IN 1175MHz-OUT 24-Pin VQFN EP T/R Product overview: CDCE421ARGET from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.35MHz, 38.33MHz, 1175MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27.35MHz, 38.33MHz, 1175MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE421ARGET can be used for catalog matching and distributor lookup.
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator
IC CLOCK GENERATOR 24VQFN
Clock Generator IC 1.2GHz 1 24-VFQFN Exposed Pad
IC CRYSTAL OSCILLATR CLCK 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE421ARGET | 050197-CDCE421ARGET | 728-CDCE421ARGET | 296-24489-1-ND | CDCE421ARGET | CDCE421ARGET | CDCE421ARGET | CDCE421ARGET |
| Product Name | CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421ARGET | 27.35MHz 38.33MHz 1175MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | LVPECL; LVDS | 1 | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |||
| Package Type | DIESALE,VQFN,WAFERSALE | Surface Mount; 24-VQFN (4x4) | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 1100 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |