High Speed CMOS Logic Phase-Locked-Loop with VCO 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 001512-CD74HC4046AM9
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Maximum Input Frequency: 38MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
High-Speed CMOS Logic Phase-Locked Loop with VCO Product overview: CD74HC4046AM96 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046AM96 can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC PLL W/VCO HS 16-SOIC
IC PHASE LOCK LOOP 16SOIC
IC PLL W/VCO HS 16-SOIC
Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.154", 3.90mm Width)
38MHz SOIC-16 Clock Generators / Frequency Synthesizers / PLL ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | CD74HC4046AM96 | 001512-CD74HC4046AM96 | 728-CD74HC4046AM96 | 296-14528-1-ND | CD74HC4046AM96 | CD74HC4046AM96 | CD74HC4046AM96 | CD74HC4046AM96 | CD74HC4046AM96 |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046AM96 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; 16-SOIC | SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |